ASUS ROG COD-BO4- -STRIX-RTX2080TI, GeForce RTX 2080 Ti, 11 GB, GDDR6, 352 bit, 7680 x 4320 pixels, PCI Express 3.0
ASUS ROG COD-BO4- -STRIX-RTX2080TI. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2080 Ti, Processor frequency: 1350 MHz. Discrete graphics card memory: 11 GB, Graphics card memory type: GDDR6, Memory bus: 352 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination color: Multi