ASUS logo

ASUS CM CM6870-US-3AD PC Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GT 620 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30389
Info modified on:
07 Oct 2024, 17:38:00
Short summary description ASUS CM CM6870-US-3AD PC Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GT 620 Windows 7 Home Premium Black:

ASUS CM CM6870-US-3AD, 3.4 GHz, Intel® Core™ i7, 16 GB, 2 TB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description ASUS CM CM6870-US-3AD PC Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GT 620 Windows 7 Home Premium Black:

ASUS CM CM6870-US-3AD. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.