ASUS logo

ASUS CM CM6870-IT0130 PC Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Tower Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42409
Info modified on:
07 Oct 2024, 17:01:31
Short summary description ASUS CM CM6870-IT0130 PC Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Tower Black:

ASUS CM CM6870-IT0130, 3.1 GHz, Intel® Core™ i5, 4 GB, 750 GB, DVD-RW, Windows 7 Home Premium

Long summary description ASUS CM CM6870-IT0130 PC Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Tower Black:

ASUS CM CM6870-IT0130. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 750 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 530. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.