ASUS logo

ASUS CM 6870-IT003S Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 620 Windows 8 Mini Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51837
Info modified on:
07 Oct 2024, 17:38:01
Short summary description ASUS CM 6870-IT003S Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 620 Windows 8 Mini Tower PC Black:

ASUS CM 6870-IT003S, 3.1 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi DL, Windows 8

Long summary description ASUS CM 6870-IT003S Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 620 Windows 8 Mini Tower PC Black:

ASUS CM 6870-IT003S. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.