ASUS logo

ASUS Essentio CM6730-C42C PC Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620 Windows 7 Home Basic Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74325
Info modified on:
14 Mar 2024, 17:27:52
Short summary description ASUS Essentio CM6730-C42C PC Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620 Windows 7 Home Basic Black:

ASUS Essentio CM6730-C42C, 3.3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Basic

Long summary description ASUS Essentio CM6730-C42C PC Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620 Windows 7 Home Basic Black:

ASUS Essentio CM6730-C42C. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 7 Home Basic. Power supply: 350 W. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.