ASUS logo

ASUS Essentio CM6650-ITCH01 PC Intel® Core™ i5 i5-2300 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104987
Info modified on:
07 Oct 2024, 17:01:27
Short summary description ASUS Essentio CM6650-ITCH01 PC Intel® Core™ i5 i5-2300 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Black:

ASUS Essentio CM6650-ITCH01, 2.8 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS Essentio CM6650-ITCH01 PC Intel® Core™ i5 i5-2300 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Black:

ASUS Essentio CM6650-ITCH01. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 530. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.