ASUS Chromebox CHROMEBOX4-GC17UN, 1.9 GHz, Intel® Celeron®, 5205U, 4 GB, 32 GB, ChromeOS
ASUS Chromebox CHROMEBOX4-GC17UN. Processor frequency: 1.9 GHz, Processor family: Intel® Celeron®, Processor model: 5205U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 32 GB, Storage media: eMMC, Card reader integrated. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.2 lbs (1 kg). Product color: Black