ASUS logo

ASUS ROG CG8580-C11C PC Intel® Core™ i7 i7-3770K 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 680 Windows 7 Professional Desktop Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47479
Info modified on:
23 Jul 2024, 20:42:27
Short summary description ASUS ROG CG8580-C11C PC Intel® Core™ i7 i7-3770K 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 680 Windows 7 Professional Desktop Black:

ASUS ROG CG8580-C11C, 3.5 GHz, Intel® Core™ i7, i7-3770K, 16 GB, 2.13 TB, Windows 7 Professional

Long summary description ASUS ROG CG8580-C11C PC Intel® Core™ i7 i7-3770K 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 680 Windows 7 Professional Desktop Black:

ASUS ROG CG8580-C11C. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 680. Operating system installed: Windows 7 Professional. Power supply: 700 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.