ASUS logo

ASUS CG CG8270-IT0030 PC Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Tower Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46054
Info modified on:
07 Oct 2024, 17:01:31
Short summary description ASUS CG CG8270-IT0030 PC Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Tower Black:

ASUS CG CG8270-IT0030, 3.4 GHz, Intel® Core™ i7, i7-3770, 16 GB, 2 TB, Windows 7 Home Premium

Long summary description ASUS CG CG8270-IT0030 PC Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Tower Black:

ASUS CG CG8270-IT0030. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 550 Ti. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.