ASUS logo

ASUS CG Essentio CG8250-ITCH14 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 560 Ti Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100091
Info modified on:
07 Oct 2024, 17:01:30
Short summary description ASUS CG Essentio CG8250-ITCH14 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 560 Ti Windows 7 Home Premium Desktop PC Black:

ASUS CG Essentio CG8250-ITCH14, 3.4 GHz, Intel® Core™ i7, 8 GB, 2 TB, DVD-RW, Windows 7 Home Premium

Long summary description ASUS CG Essentio CG8250-ITCH14 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 560 Ti Windows 7 Home Premium Desktop PC Black:

ASUS CG Essentio CG8250-ITCH14. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GTX 560 Ti. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.