ASUS Cerberus V2, Wired, Gaming, 20 - 20000 Hz, 12.1 oz (344 g), Headset, Black, Red
ASUS Cerberus V2. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 47.2" (1.2 m). Weight: 12.1 oz (344 g). Product color: Black, Red