ASUS Chromebook Flip C436FA-E10259, Intel® Core™ i5, 1.6 GHz, 14", 1920 x 1080 pixels, 8 GB, 128 GB
ASUS Chromebook Flip C436FA-E10259. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: ChromeOS. Product color: Silver