ASUS logo

ASUS Chromebook C425TA-H50081 laptop Intel® Core™ m3 m3-8100Y 14" Full HD 8 GB 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58845
Info modified on:
03 Jan 2024, 17:02:57
Short summary description ASUS Chromebook C425TA-H50081 laptop Intel® Core™ m3 m3-8100Y 14" Full HD 8 GB 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:

ASUS Chromebook C425TA-H50081, Intel® Core™ m3, 1.1 GHz, 14", 1920 x 1080 pixels, 8 GB, 64 GB

Long summary description ASUS Chromebook C425TA-H50081 laptop Intel® Core™ m3 m3-8100Y 14" Full HD 8 GB 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:

ASUS Chromebook C425TA-H50081. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ m3, Processor model: m3-8100Y, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel UHD Graphics 615. Operating system installed: ChromeOS. Product color: Silver. Weight: 2.93 lbs (1.33 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.