ASUS logo

ASUS Chromebook C425TA-H50040 laptop Intel® Pentium® 4415Y 14" Full HD 4 GB 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60069
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Chromebook C425TA-H50040 laptop Intel® Pentium® 4415Y 14" Full HD 4 GB 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:

ASUS Chromebook C425TA-H50040, Intel® Pentium®, 1.6 GHz, 14", 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description ASUS Chromebook C425TA-H50040 laptop Intel® Pentium® 4415Y 14" Full HD 4 GB 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:

ASUS Chromebook C425TA-H50040. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 4415Y, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 615. Operating system installed: ChromeOS. Product color: Silver. Weight: 2.8 lbs (1.27 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.