ASUS Chromebook C423NA-BV0158, Intel® Celeron® N, 1.1 GHz, 14", 1366 x 768 pixels, 4 GB, 64 GB
ASUS Chromebook C423NA-BV0158. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: ChromeOS. Product color: Silver