ASUS logo

ASUS Chromebook Flip C214MA-YS02T-S laptop Intel® Celeron® N4000 11.6" Touchscreen HD 4 GB 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22966
Info modified on:
02 Jun 2025, 18:08:36
Short summary description ASUS Chromebook Flip C214MA-YS02T-S laptop Intel® Celeron® N4000 11.6" Touchscreen HD 4 GB 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray:

ASUS Chromebook Flip C214MA-YS02T-S, Intel® Celeron®, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 32 GB

Long summary description ASUS Chromebook Flip C214MA-YS02T-S laptop Intel® Celeron® N4000 11.6" Touchscreen HD 4 GB 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray:

ASUS Chromebook Flip C214MA-YS02T-S. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: ChromeOS. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.