ASUS Chromebook C201PA-DS02, RockChip, 11.6", 1366 x 768 pixels, 4 GB, 16 GB, ChromeOS
ASUS Chromebook C201PA-DS02. Product type: Chromebook, Form factor: Clamshell. Processor family: RockChip, Processor model: RK3288C. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. Operating system installed: ChromeOS. Product color: Blue, White. Weight: 34.6 oz (980 g)