ASUS Chromebook C201PA-DS02-LG, RockChip, 1.8 GHz, 11.6", 1366 x 768 pixels, 4 GB, 16 GB
ASUS Chromebook C201PA-DS02-LG. Product type: Chromebook, Form factor: Clamshell. Processor family: RockChip, Processor model: RK3288C, Processor frequency: 1.8 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: ARM Mali-T764. Operating system installed: ChromeOS. Product color: Gold, Red