ASUS logo

ASUS BW-12D1S-U optical disc drive Blu-Ray RW Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68980
Info modified on:
23 Aug 2021, 14:22:19
Short summary description ASUS BW-12D1S-U optical disc drive Blu-Ray RW Black:

ASUS BW-12D1S-U, Black, Tray, Desktop/Laptop, Blu-Ray RW, USB 3.2 Gen 1 (3.1 Gen 1), BD, CD, DVD

Long summary description ASUS BW-12D1S-U optical disc drive Blu-Ray RW Black:

ASUS BW-12D1S-U. Product color: Black, Disc loading type: Tray. Purpose: Desktop/Laptop, Optical drive type: Blu-Ray RW, Interface: USB 3.2 Gen 1 (3.1 Gen 1). CD write speed: 40x, DVD+R write speed: 16x, CD rewrite speed: 24x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 24x. DVD drive average random access time: 170 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 250 ms

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.