ASUS logo

ASUSPRO BU401LA-CZ180G laptop Intel® Core™ i5 i5-4210U 14" HD+ 8 GB DDR3L-SDRAM 756 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22881
Info modified on:
02 Feb 2025, 23:07:31
Short summary description ASUSPRO BU401LA-CZ180G laptop Intel® Core™ i5 i5-4210U 14" HD+ 8 GB DDR3L-SDRAM 756 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Gray:

ASUSPRO BU401LA-CZ180G, Intel® Core™ i5, 1.7 GHz, 14", 1600 x 900 pixels, 8 GB, 756 GB

Long summary description ASUSPRO BU401LA-CZ180G laptop Intel® Core™ i5 i5-4210U 14" HD+ 8 GB DDR3L-SDRAM 756 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Gray:

ASUSPRO BU401LA-CZ180G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 756 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.