ASUS Pro Series BP1AF-I54590341E1, 3.3 GHz, Intel® Core™ i5, i5-4590, 4 GB, 500 GB, Windows 8.1 Pro
ASUS Pro Series BP1AF-I54590341E1. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1 Pro. Power supply: 250 W. Chassis type: Desktop. Product type: PC. Weight: 24.3 lbs (11 kg). Product color: Black