ASUS BM 6875-I737700377, 3.4 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD Super Multi, Windows 8 Pro
ASUS BM 6875-I737700377. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Power supply: 350 W. Chassis type: Tower. Product type: PC. Weight: 29.8 lbs (13.5 kg). Product color: Black