ASUS logo

ASUS BM BM6660-FRVA01 PC Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 1 TB Windows 7 Professional Desktop Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93032
Info modified on:
23 Jul 2024, 20:42:09
Short summary description ASUS BM BM6660-FRVA01 PC Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 1 TB Windows 7 Professional Desktop Black:

ASUS BM BM6660-FRVA01, 3.4 GHz, Intel® Core™ i7, i7-2600, 4 GB, 1 TB, Windows 7 Professional

Long summary description ASUS BM BM6660-FRVA01 PC Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 1 TB Windows 7 Professional Desktop Black:

ASUS BM BM6660-FRVA01. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional. Chassis type: Desktop. Product type: PC. Weight: 29.8 lbs (13.5 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.