ASUS logo

ASUS B85-PLUS/USB 3.1 motherboard Intel® B85 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155132
Info modified on:
30 Oct 2024, 13:06:48
Short summary description ASUS B85-PLUS/USB 3.1 motherboard Intel® B85 LGA 1150 (Socket H3) ATX:

ASUS B85-PLUS/USB 3.1, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, i3-4xxx, i5-4xxx, i7-4xxx, DDR3-SDRAM, 32 GB

Long summary description ASUS B85-PLUS/USB 3.1 motherboard Intel® B85 LGA 1150 (Socket H3) ATX:

ASUS B85-PLUS/USB 3.1. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Parallel processing technology support: Quad-GPU CrossFireX, Maximum graphics card memory: 1024 MB, Maximum resolution: 1920 x 1080 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111GR

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.