ASUS logo

ASUS B53J-SO077X laptop Intel® Core™ i5 i5-460M 15.6" 6 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5470 Windows 7 Professional Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25678
Info modified on:
25 Jan 2025, 22:11:38
Short summary description ASUS B53J-SO077X laptop Intel® Core™ i5 i5-460M 15.6" 6 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5470 Windows 7 Professional Black:

ASUS B53J-SO077X, Intel® Core™ i5, 2.53 GHz, 15.6", 1366 x 768 pixels, 6 GB, 640 GB

Long summary description ASUS B53J-SO077X laptop Intel® Core™ i5 i5-460M 15.6" 6 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5470 Windows 7 Professional Black:

ASUS B53J-SO077X. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 5.93 lbs (2.69 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.