ASUS logo

ASUSPRO B23E-XS71-NAE laptop Intel® Core™ i7 i7-2640M 12.5" 4 GB DDR3-SDRAM 500 GB HDD Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31080
Info modified on:
23 Jan 2025, 18:44:55
Short summary description ASUSPRO B23E-XS71-NAE laptop Intel® Core™ i7 i7-2640M 12.5" 4 GB DDR3-SDRAM 500 GB HDD Black:

ASUSPRO B23E-XS71-NAE, Intel® Core™ i7, 2.8 GHz, 12.5", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUSPRO B23E-XS71-NAE laptop Intel® Core™ i7 i7-2640M 12.5" 4 GB DDR3-SDRAM 500 GB HDD Black:

ASUSPRO B23E-XS71-NAE. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Product color: Black. Weight: 3.42 lbs (1.55 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.