ASUS logo

ASUS Eee PC Eee BOX B204, White Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3400 Windows XP Home Edition SFF

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66279
Info modified on:
19 Jul 2024, 20:11:26
Short summary description ASUS Eee PC Eee BOX B204, White Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3400 Windows XP Home Edition SFF:

ASUS Eee PC Eee BOX B204, White, 1.6 GHz, Intel Pentium Mobile, N270, 1 GB, 160 GB, Windows XP Home Edition

Long summary description ASUS Eee PC Eee BOX B204, White Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB AMD Radeon HD 3400 Windows XP Home Edition SFF:

ASUS Eee PC Eee BOX B204, White. Processor frequency: 1.6 GHz, Processor family: Intel Pentium Mobile, Processor model: N270. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 3400. Operating system installed: Windows XP Home Edition. Power supply: 36 W. Chassis type: SFF. Product type: PC. Weight: 2.2 lbs (1 kg). Product color: White

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.