ASUS logo

ASUS VGA AGP 256Mb AX850XT/HTVD GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26977
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VGA AGP 256Mb AX850XT/HTVD GDDR3:

ASUS VGA AGP 256Mb AX850XT/HTVD, GDDR3, 256 bit, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS VGA AGP 256Mb AX850XT/HTVD GDDR3:

ASUS VGA AGP 256Mb AX850XT/HTVD. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.