ASUS logo

ASUS AT4NM10T-I motherboard Intel® NM10 Express NA (integrated CPU) mini ITX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179800
Info modified on:
30 Oct 2024, 13:05:33
Short summary description ASUS AT4NM10T-I motherboard Intel® NM10 Express NA (integrated CPU) mini ITX:

ASUS AT4NM10T-I, Intel, NA (integrated CPU), Intel Atom®, D425, DDR3-SDRAM, 4 GB

Long summary description ASUS AT4NM10T-I motherboard Intel® NM10 Express NA (integrated CPU) mini ITX:

ASUS AT4NM10T-I. Processor manufacturer: Intel, Processor socket: NA (integrated CPU), Compatible processor series: Intel Atom®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 4 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: SATA. Maximum graphics card memory: 256 MB, Graphics card family: Intel, Graphics card: GMA 3150. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.