ASUS AT4NM10-I, Intel, BGA 559, D410, 4 GB, Non-ECC, 256 MB
ASUS AT4NM10-I. Processor manufacturer: Intel, Processor socket: BGA 559, Processor model: D410. Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. Maximum graphics card memory: 256 MB. Networking features: Gigabit Ethernet. Motherboard form factor: mini ITX, Audio output channels: 5.1 channels, Power source type: ATX