ASUS logo

ASUS P5QL/EPU LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157992
Info modified on:
04 Apr 2019, 11:29:06
Short summary description ASUS P5QL/EPU LGA 775 (Socket T) ATX:

ASUS P5QL/EPU, Intel, LGA 775 (Socket T), 16 GB, Dual, Realtek RTL8111C, AI NET 2

Long summary description ASUS P5QL/EPU LGA 775 (Socket T) ATX:

ASUS P5QL/EPU. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB, Controller type: Dual. LAN controller: Realtek RTL8111C, Networking features: AI NET 2. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1708S. BIOS type: AMI, BIOS memory size: 64 Mbit

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.