ASUS logo

ASUS A8V Deluxe ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102954
Info modified on:
04 Apr 2019, 04:53:21
Short summary description ASUS A8V Deluxe ATX:

ASUS A8V Deluxe, 4 GB, Ethernet/Fast Ethernet, ATX, ATX, InterVideo WinDVD Suite Platinum, 2 x UltraDMA 133/100/66/33, 2 x Serial ATA, support RAID 0, RAID 1, JBOD

Long summary description ASUS A8V Deluxe ATX:

ASUS A8V Deluxe. Maximum internal memory: 4 GB. Networking features: Ethernet/Fast Ethernet. Motherboard form factor: ATX, Power source type: ATX. Bundled software: InterVideo WinDVD Suite Platinum. Controller interface type: 2 x UltraDMA 133/100/66/33, 2 x Serial ATA, support RAID 0, RAID 1, JBOD, Audio output: Realtek ALC850, I/O ports: 1 x Parallel 1 x Serial 1 x PS/2 Keyboard 1 x PS/2 Mouse 1 x 8-channel Audio I/O 1 x RJ45 1 x...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.