ASUS logo

ASUS A8V-VM motherboard Socket 939 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117769
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS A8V-VM motherboard Socket 939 ATX:

ASUS A8V-VM, AMD, Socket 939, 4 GB, 0, 1, 0+1, 256 MB, Realtek RTL8201CL 10/100M LAN PHY

Long summary description ASUS A8V-VM motherboard Socket 939 ATX:

ASUS A8V-VM. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. RAID levels: 0, 1, 0+1. Maximum graphics card memory: 256 MB. Networking features: Realtek RTL8201CL 10/100M LAN PHY

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.