ASUS logo

ASUS MB AMD A8V-MX VIA K8M800 Socket 939 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133173
Info modified on:
12 Jun 2018, 09:55:39
Short summary description ASUS MB AMD A8V-MX VIA K8M800 Socket 939 micro ATX:

ASUS MB AMD A8V-MX, AMD, Socket 939, 2 GB, 4 MB, Realtek RTL8201CL 10/100 LAN PHY, micro ATX

Long summary description ASUS MB AMD A8V-MX VIA K8M800 Socket 939 micro ATX:

ASUS MB AMD A8V-MX. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 2 GB, Flash memory: 4 MB. Networking features: Realtek RTL8201CL 10/100 LAN PHY. Motherboard form factor: micro ATX, Motherboard chipset: VIA K8M800, Power source type: ATX. Bundled software: Drivers ASUS PC Probe II Anti-Virus Software ASUS LiveUpdate

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.