ASUS logo

ASUS A8V Deluxe Socket 939 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112095
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS A8V Deluxe Socket 939 ATX:

ASUS A8V Deluxe, AMD, Socket 939, 0, 1, JBOD, Marvell 88E8001 GbE Gigabit Lan PCI Controller, ATX, ATX

Long summary description ASUS A8V Deluxe Socket 939 ATX:

ASUS A8V Deluxe. Processor manufacturer: AMD, Processor socket: Socket 939. RAID levels: 0, 1, JBOD. Networking features: Marvell 88E8001 GbE Gigabit Lan PCI Controller. Motherboard form factor: ATX, Power source type: ATX. Bundled software: - Drivers - ASUS PC Probe - Trend Micro PC-cillin 2002 anti-virus software (OEM version) - ASUS...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.