ASUS logo

ASUS MB AMD A8S-X Socket 939 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91146
Info modified on:
04 Apr 2019, 05:29:30
Short summary description ASUS MB AMD A8S-X Socket 939 ATX:

ASUS MB AMD A8S-X, AMD, Socket 939, 4 GB, 4 MB, Intel 82540EM PCI Gb LAN, ATX

Long summary description ASUS MB AMD A8S-X Socket 939 ATX:

ASUS MB AMD A8S-X. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB, Flash memory: 4 MB. Networking features: Intel 82540EM PCI Gb LAN. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe II Anti-Virus Software ASUS LiveUpdate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.