ASUS A8N-SLI SE, AMD, Socket 939, 4 GB, 0, 1, External PHY, ATX
ASUS A8N-SLI SE. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. RAID levels: 0, 1. Networking features: External PHY. Motherboard form factor: ATX, Power source type: ATX