ASUS logo

ASUS A8JS-4S050E laptop Intel® Core™2 Duo T7200 14" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7700 Windows Vista Business

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66349
Info modified on:
23 Jan 2025, 18:40:12
Short summary description ASUS A8JS-4S050E laptop Intel® Core™2 Duo T7200 14" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7700 Windows Vista Business:

ASUS A8JS-4S050E, Intel® Core™2 Duo, 2 GHz, 14", 1440 x 900 pixels, 2 GB, 160 GB

Long summary description ASUS A8JS-4S050E laptop Intel® Core™2 Duo T7200 14" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7700 Windows Vista Business:

ASUS A8JS-4S050E. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 14", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 7700. Operating system installed: Windows Vista Business. Weight: 5.27 lbs (2.39 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.