ASUS A7SN-7S009C, SE, Intel® Core™2 Duo, 2.4 GHz, 17", 1440 x 900 pixels, 3 GB, 250 GB
ASUS A7SN-7S009C, SE. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2.4 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 9500M GS. Operating system installed: Windows Vista Home Premium. Weight: 8.82 lbs (4 kg)