ASUS A7F-7S015C, Intel® Core™ Duo, 1.73 GHz, 17", 1440 x 900 pixels, 1 GB, 80 GB
ASUS A7F-7S015C. Processor family: Intel® Core™ Duo, Processor frequency: 1.73 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Home Premium. Weight: 8.82 lbs (4 kg)