ASUS logo

ASUS A6VM-Q005H Notebook 15.4" 0.5 GB DDR2-SDRAM 60 GB NVIDIA® GeForce® 7300 Windows XP Home Edition

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100194
Info modified on:
23 Jan 2025, 19:01:40
Short summary description ASUS A6VM-Q005H Notebook 15.4" 0.5 GB DDR2-SDRAM 60 GB NVIDIA® GeForce® 7300 Windows XP Home Edition:

ASUS A6VM-Q005H Notebook, 1.73 GHz, 15.4", 0.5 GB, DDR2-SDRAM, 60 GB, Windows XP Home Edition

Long summary description ASUS A6VM-Q005H Notebook 15.4" 0.5 GB DDR2-SDRAM 60 GB NVIDIA® GeForce® 7300 Windows XP Home Edition:

ASUS A6VM-Q005H Notebook. Processor frequency: 1.73 GHz. Display diagonal: 15.4". Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: NVIDIA® GeForce® 7300. Operating system installed: Windows XP Home Edition. Weight: 6.28 lbs (2.85 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.