ASUS A6T-AP008-B, 1.6 GHz, 15.4", 1280 x 800 pixels, 1 GB, 100 GB, Windows XP Home Edition
ASUS A6T-AP008-B. Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows XP Home Edition. Weight: 6.06 lbs (2.75 kg)