ASUS A6RP-AP008P Notebook, Intel® Celeron® M, 1.6 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 80 GB
ASUS A6RP-AP008P Notebook. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Professional. Weight: 6.28 lbs (2.85 kg)