ASUS A6M-Q091A-A, AMD Mobile Sempron, 2 GHz, 15.4", 1680 x 1050 pixels, 1 GB, 100 GB
ASUS A6M-Q091A-A. Processor family: AMD Mobile Sempron, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows XP Professional. Weight: 5.95 lbs (2.7 kg)