ASUS A6KM-Q072H, 2 GHz, 15.4", 1280 x 800 pixels, 1 GB, 160 GB, Windows XP Home Edition
ASUS A6KM-Q072H. Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Home Edition. Weight: 6.28 lbs (2.85 kg)