ASUS logo

ASUS A6JC-Q008H Notebook Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63805
Info modified on:
24 Jan 2025, 20:22:39
Short summary description ASUS A6JC-Q008H Notebook Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition:

ASUS A6JC-Q008H Notebook, Intel® Core™ Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 1 GB, 100 GB

Long summary description ASUS A6JC-Q008H Notebook Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition:

ASUS A6JC-Q008H Notebook. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Home Edition. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.