ASUS logo

ASUS A A6421-TR361D All-in-One PC/workstation Intel® Core™ i3 i3-6100 21.5" 1920 x 1080 pixels 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930M FreeDOS Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55544
Info modified on:
14 Mar 2024, 18:30:25
Short summary description ASUS A A6421-TR361D All-in-One PC/workstation Intel® Core™ i3 i3-6100 21.5" 1920 x 1080 pixels 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930M FreeDOS Black:

ASUS A A6421-TR361D, 21.5", Full HD, Intel® Core™ i3, 4 GB, 1 TB, FreeDOS

Long summary description ASUS A A6421-TR361D All-in-One PC/workstation Intel® Core™ i3 i3-6100 21.5" 1920 x 1080 pixels 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930M FreeDOS Black:

ASUS A A6421-TR361D. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.7 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 930M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.