ASUS A55VD-SX103V, Intel® Core™ i7, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
ASUS A55VD-SX103V. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® 610M. Operating system installed: Windows 7 Home Premium. Product color: Black, Brown