ASUS logo

ASUS A55M-E motherboard AMD A55 FCH micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140446
Info modified on:
30 Oct 2024, 13:09:26
Short summary description ASUS A55M-E motherboard AMD A55 FCH micro ATX:

ASUS A55M-E, AMD, AMD A, DDR3-SDRAM, 32 GB, DIMM, Dual-channel

Long summary description ASUS A55M-E motherboard AMD A55 FCH micro ATX:

ASUS A55M-E. Processor manufacturer: AMD, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Graphics card family: AMD, Maximum resolution: 2560 x 1600 pixels. Ethernet interface type: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.