ASUS logo

ASUS A55A-AH51-WT laptop Intel® Core™ i5 i5-3210M 15.6" HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64167
Info modified on:
23 Jan 2025, 18:51:11
Short summary description ASUS A55A-AH51-WT laptop Intel® Core™ i5 i5-3210M 15.6" HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Black, White:

ASUS A55A-AH51-WT, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS A55A-AH51-WT laptop Intel® Core™ i5 i5-3210M 15.6" HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Black, White:

ASUS A55A-AH51-WT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.